3M Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M MVU10-10FBX

Description
TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M - 66W6088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M
66W6088
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M 66W6088
TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FBX - 1.03 in Length - 0.32 in Fork Width - #10 Stud - 051128-59036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FBX - 1.03 in Length - 0.32 in Fork Width - #10 Stud
051128-59036
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FBX - 1.03 in Length - 0.32 in Fork Width - #10 Stud 051128-59036
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66W6088 051128-59036
Product Name Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FBX - 1.03 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details