3M 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-187DFK - 0.77 in Length - 0.08 in Inside Diameter MVI14-187DFK

Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.
Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-187DFK - 0.77 in Length - 0.08 in Inside Diameter - 054007-69579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-187DFK - 0.77 in Length - 0.08 in Inside Diameter
054007-69579
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-187DFK - 0.77 in Length - 0.08 in Inside Diameter 054007-69579
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-69579
Product Name 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVI14-187DFK - 0.77 in Length - 0.08 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers