3M 3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFX - 0.95 in Length - 0.128 in Inside Diameter MVI10-250DFX

Description
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.
Description
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFX - 0.95 in Length - 0.128 in Inside Diameter - 051128-58936 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFX - 0.95 in Length - 0.128 in Inside Diameter
051128-58936
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFX - 0.95 in Length - 0.128 in Inside Diameter 051128-58936
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.

The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58936
Product Name 3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFX - 0.95 in Length - 0.128 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details