3M Terminals - Quick Connects, Quick Disconnect Connectors MVI10-250DFK

Description
CONN QC RCPT 10-12AWG 0.250
Request a Quote Datasheet
Description
CONN QC RCPT 10-12AWG 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920040-06-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920040-06-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920040-06-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFK - 0.95 in Length - 0.128 in Inside Diameter - 054007-69578 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFK - 0.95 in Length - 0.128 in Inside Diameter
054007-69578
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFK - 0.95 in Length - 0.128 in Inside Diameter 054007-69578
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.

The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.95 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920040-06-ND 054007-69578
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVI10-250DFK - 0.95 in Length - 0.128 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details