3M Wire Splice Connectors MV6BCK

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - MV6BCK-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
MV6BCK-ND
Wire Splice Connectors MV6BCK-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Buy Now Datasheet
Terminals - MV6BCK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
MV6BCK
Terminals MV6BCK
Terminals 6AWG VINYL INS BLUE

Terminals 6AWG VINYL INS BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number MV6BCK-ND MV6BCK
Product Name Wire Splice Connectors Terminals
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details