3M 3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-8R/LK - 0.93 in Length - 0.31 in Wide - 0.07 in Inside Diameter - #8 Stud MV18-8R/LK

Description
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.
Description
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-8R/LK - 0.93 in Length - 0.31 in Wide - 0.07 in Inside Diameter - #8 Stud - 054007-01053 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-8R/LK - 0.93 in Length - 0.31 in Wide - 0.07 in Inside Diameter - #8 Stud
054007-01053
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-8R/LK - 0.93 in Length - 0.31 in Wide - 0.07 in Inside Diameter - #8 Stud 054007-01053
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01053
Product Name 3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-8R/LK - 0.93 in Length - 0.31 in Wide - 0.07 in Inside Diameter - #8 Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details