The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
TERMINAL, FORK, STUD 8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Terminals LCKNG FORK VNYL INS BTL SS-31-8-WP
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-58847 | 66W6141 | MV18-8FLX |
| Product Name | 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FLX - 0.88 in Length - 0.3 in Fork Width - #8 Stud | Terminal, Fork, Stud 8, Crimp, Red; Product Range 3M | Terminals |
| Terminal Type | Fork Terminal | Spade Crimp |