3M 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud MV18-8FLK

Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud - 054007-13873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
054007-13873
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud 054007-13873
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13873
Product Name 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details