3M Terminals MV18-8FK

Description
Terminals B-06-403K 31-8-WP 94606
Description
Terminals B-06-403K 31-8-WP 94606

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV18-8FK
Terminals MV18-8FK
Terminals B-06-403K 31-8-WP 94606

Terminals B-06-403K 31-8-WP 94606

Buy Now
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud - 054007-01164 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud
054007-01164
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud 054007-01164
The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MV18-8FK 054007-01164
Product Name Terminals 3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PC Terminal Lug .562 long - 680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details