The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
Terminals BLOK FORK VINYL INS BTL BS-31-8-WP
Block Fork, Vinyl Insulated, Brazed Seam, ETP Copper, Tin Finish, Scotchlok™ Terminals
105 °C maximum temperature rating.
| R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-58744 | MV18-8FBX | 70113745 |
| Product Name | 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FBX - 0.85 in Length - 0.3 in Fork Width - #8 Stud | Terminals | Terminal, Crimp Type; Block Fork; 22 to18 AWG; 0.145 in. (Max.); ETP Copper; 8 |
| Terminal Type | Fork Terminal | Fork Terminal |