3M 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud MV18-8FBK

Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud - 054007-01212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud
054007-01212
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud 054007-01212
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01212
Product Name 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers