3M 3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud MV18-6R/SX

Description
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.
Description
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud - 051128-58730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud
051128-58730
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud 051128-58730
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

Buy Now
Terminal; Ring Tongue;22-18 AWG;6mm 100/bottle - 70113327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue;22-18 AWG;6mm 100/bottle
70113327
Terminal; Ring Tongue;22-18 AWG;6mm 100/bottle 70113327
3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 051128-58730 70113327
Product Name 3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-6R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #6 Stud Terminal; Ring Tongue;22-18 AWG;6mm 100/bottle
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details