3M Terminals MV18-6FX

Description
Terminals FORK VINYL INS BTL 31-6-WP
Description
Terminals FORK VINYL INS BTL 31-6-WP

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV18-6FX
Terminals MV18-6FX
Terminals FORK VINYL INS BTL 31-6-WP

Terminals FORK VINYL INS BTL 31-6-WP

Buy Now
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud - 051128-58735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud
051128-58735
3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud 051128-58735
The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MV18-6FX 051128-58735
Product Name Terminals 3M Scotchlok Red Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details