CONN SPADE TERM 18-22AWG #6 RED
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes
Terminals LCKNG FORK VNYL INS BTL SS-31-6-WP
| DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 3M157485-ND | 051128-58846 | 66W6139 | MV18-6FLX |
| Product Name | Terminals - Spade Connectors | 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FLX - 0.88 in Length - 0.25 in Fork Width - #6 Stud | Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Fork Terminal | Spade Crimp |