3M 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud MV18-6FLK

Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud - 054007-13865 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud
054007-13865
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud 054007-13865
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13865
Product Name 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details