3M 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud MV18-6FBX

Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud - 051128-58743 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud
051128-58743
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud 051128-58743
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58743
Product Name 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details