3M Terminals MV18-6FBK

Description
Terminals BLOCK FORK INS TERM
Datasheet
Description
Terminals BLOCK FORK INS TERM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV18-6FBK
Terminals MV18-6FBK
Terminals BLOCK FORK INS TERM

Terminals BLOCK FORK INS TERM

Buy Now Datasheet
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud - 054007-01211 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud
054007-01211
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud 054007-01211
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MV18-6FBK 054007-01211
Product Name Terminals 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details