The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
Terminals BLK FORK 22-18 AWG 6
Block Forks Connector Type, 22-18 AWG Wire Range, 0.145 in. (Max.) Dia. Insulation, Terminal
Vinyl insulation material. 0.030 " thickness of the material. 6 size stud. UL Listed, CSA Certified.
| R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 054007-01210 | MV18-6FB/SK | 70113743 |
| Product Name | 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud | Terminals | Terminal; Block Fork; 22 to 18 AWG; 0.145 in. (Max.); ETP Copper; Tin; Vinyl; 6 |
| Terminal Type | Fork Terminal | Fork Terminal |