3M Terminal, Ring Tongue, 5/16", Crimp, Red; Stud Size - Metric 3M MV18-516R/SX

Description
TERMINAL, RING TONGUE, 5/16", CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16", CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", Crimp, Red; Stud Size - Metric 3M
66W6138
Terminal, Ring Tongue, 5/16", Crimp, Red; Stud Size - Metric 3M 66W6138
TERMINAL, RING TONGUE, 5/16", CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", CRIMP, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6138
Product Name Terminal, Ring Tongue, 5/16", Crimp, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details