3M Terminals MV18-4R/SX

Description
Terminals MV18-4R/SX RING VNYL INS BT 11-4S-WP
Datasheet
Description
Terminals MV18-4R/SX RING VNYL INS BT 11-4S-WP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV18-4R/SX
Terminals MV18-4R/SX
Terminals MV18-4R/SX RING VNYL INS BT 11-4S-WP

Terminals MV18-4R/SX RING VNYL INS BT 11-4S-WP

Buy Now Datasheet
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-4R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #4 Stud - 051128-58729 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-4R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #4 Stud
051128-58729
3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-4R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #4 Stud 051128-58729
The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

The 3M Scotchlok red brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MV18-4R/SX 051128-58729
Product Name Terminals 3M Scotchlok Red Brazed Vinyl Brazed Ring Terminal MV18-4R/SX - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #4 Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers