3M 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-4FLX - 0.88 in Length - 0.25 in Fork Width - #4 Stud MV18-4FLX

Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
Datasheet
Description
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-4FLX - 0.88 in Length - 0.25 in Fork Width - #4 Stud - 051128-58849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-4FLX - 0.88 in Length - 0.25 in Fork Width - #4 Stud
051128-58849
3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-4FLX - 0.88 in Length - 0.25 in Fork Width - #4 Stud 051128-58849
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV18-4FLX
Terminals MV18-4FLX
Terminals LCKNG FORK VNYL INS BTL SS-31-4-WP

Terminals LCKNG FORK VNYL INS BTL SS-31-4-WP

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58849 MV18-4FLX
Product Name 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-4FLX - 0.88 in Length - 0.25 in Fork Width - #4 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2201.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details