3M Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook MV18-14R/SX

Description
7000133317 80611458789 RING, VINYL INSULATED BOTTLE
Request a Quote Datasheet
Description
7000133317 80611458789 RING, VINYL INSULATED BOTTLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - MV18-14R/SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
MV18-14R/SX
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook MV18-14R/SX
7000133317 80611458789 RING, VINYL INSULATED BOTTLE

7000133317 80611458789 RING, VINYL INSULATED BOTTLE

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Crimp, Red; Stud Size - Metric 3M
66W6136
Terminal, Ring Tongue, 1/4", Crimp, Red; Stud Size - Metric 3M 66W6136
TERMINAL, RING TONGUE, 1/4", CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MV18-14R/SX 66W6136
Product Name Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Terminal, Ring Tongue, 1/4", Crimp, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCG-FRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers