3M Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M MV18-10R/LX

Description
TERMINAL, RING TONGUE, STUD 10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, STUD 10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M - 66W6135 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M
66W6135
Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M 66W6135
TERMINAL, RING TONGUE, STUD 10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6135
Product Name Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details