CONN SPADE TERM 18-22AWG #10 RED
Terminals LCKNG FORK VINYL INS BTL SS-31-10-WP
TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10RoHS Compliant: Yes
The 3M Scotchlok red locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 3M157484-ND | MV18-10FLX | 66W6134 | 051128-58844 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M | 3M Scotchlok Red Locking Brazed Vinyl Brazed Fork & Spade Terminal MV18-10FLX - 0.88 in Length - 0.32 in Fork Width - #10 Stud |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp | Fork Terminal |