3M 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-8R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud MV14-8R/LX

Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.
Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-8R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud - 051128-58755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-8R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud
051128-58755
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-8R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud 051128-58755
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.78 in. The overall length measures 0.93 in.

Buy Now
Terminal; Ring Tongue;16-14 AWG;8;0.17 100/bottle - 70113305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue;16-14 AWG;8;0.17 100/bottle
70113305
Terminal; Ring Tongue;16-14 AWG;8;0.17 100/bottle 70113305
3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 051128-58755 70113305
Product Name 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-8R/LX - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud Terminal; Ring Tongue;16-14 AWG;8;0.17 100/bottle
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 62W5000 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details