3M Terminals MV14-8FX

Description
Terminals FORK VINYL INS BTL 32-8-WP
Description
Terminals FORK VINYL INS BTL 32-8-WP

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV14-8FX
Terminals MV14-8FX
Terminals FORK VINYL INS BTL 32-8-WP

Terminals FORK VINYL INS BTL 32-8-WP

Buy Now
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud - 051128-58741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud
051128-58741
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud 051128-58741
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MV14-8FX 051128-58741
Product Name Terminals 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
2 suppliers