Vinyl Insulated Brazed Seam 16 to 14 AWG Wire Range, Locking Forks Lugs
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.
TERMINAL, FORK, STUD 8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Terminals LCKNG FORK VNYL INS BTL SS-32-8-WP
| Allied Electronics, Inc. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 70113756 | 051128-58836 | 66W6131 | MV14-8FLX |
| Product Name | Fork Terminal; Locking Fork; 16 to 14 AWG; 0.170 in. (Max.); Brazed; Tin; Vinyl | 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FLX - 0.88 in Length - 0.3 in Fork Width - #8 Stud | Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M | Terminals |
| Terminal Type | Fork Terminal | Fork Terminal | Spade Crimp |