3M 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud MV14-8FLK

Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.
Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud - 054007-13915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
054007-13915
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud 054007-13915
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13915
Product Name 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details