3M 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud MV14-8FK

Description
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud - 054007-01530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud
054007-01530
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud 054007-01530
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV14-8FK
Terminals MV14-8FK
Terminals C-06-403K 32-8-WP 94322

Terminals C-06-403K 32-8-WP 94322

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-01530 MV14-8FK
Product Name 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details