3M 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud MV14-8FBK

Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud - 054007-01578 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud
054007-01578
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud 054007-01578
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01578
Product Name 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-8FBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details