The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 054007-01414 |
| Product Name | 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-6R/SK - 0.8 in Length - 0.25 in Wide - 0.09 in Inside Diameter - #6 Stud |
| Terminal Type | Ring Terminal |