Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
3M
MV14-6FLX -- SPADE CONNECTORS
3M
Spade Connectors
MV14-6FLX
Description
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Spade Connectors
3M157483-ND
Spade Connectors
3M157483-ND
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
3M157483-ND
Product Name
Spade Connectors
Mounting
Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Connector Hypertronics
311P822-MC-110-AS-D
View Details
BEXKOM Electronics Co., Ltd.
Circular Metal Push Pull Break Away EMC Shielding Connector Outdoor IP68 Waterproof
A/U Series
Specs
Connector Type
Military Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Hottinger Brüel & Kjær A/S
cab. 12pin, male-fem/free ends PVC l=5m
3-3301.0158
View Details
WAGO
Din Rail, Channel
2001-1201
Specs
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
14 to 18 AWG
View Details
2
suppliers