The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 054007-13907 |
| Product Name | 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud |
| Terminal Type | Fork Terminal |