3M 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud MV14-6FK

Description
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud - 054007-01528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud
054007-01528
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud 054007-01528
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV14-6FK
Terminals MV14-6FK
Terminals C-06-401K 32-6-WP 92527

Terminals C-06-401K 32-6-WP 92527

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-01528 MV14-6FK
Product Name 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details