3M 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FB/SX - 0.85 in Length - 0.25 in Fork Width - #6 Stud MV14-6FB/SX

Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Datasheet
Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FB/SX - 0.85 in Length - 0.25 in Fork Width - #6 Stud - 051128-58970 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FB/SX - 0.85 in Length - 0.25 in Fork Width - #6 Stud
051128-58970
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FB/SX - 0.85 in Length - 0.25 in Fork Width - #6 Stud 051128-58970
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV14-6FB/SX
Terminals MV14-6FB/SX
Terminals BLOCK FORK VNYL INS BTL BS-32-6S-WP

Terminals BLOCK FORK VNYL INS BTL BS-32-6S-WP

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58970 MV14-6FB/SX
Product Name 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-6FB/SX - 0.85 in Length - 0.25 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers