3M Terminal, Ring Tongue, 5/16", Crimp, Blue; Stud Size - Metric 3M MV14-516R/SX

Description
TERMINAL, RING TONGUE, 5/16", CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16", CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", Crimp, Blue; Stud Size - Metric 3M
66W6128
Terminal, Ring Tongue, 5/16", Crimp, Blue; Stud Size - Metric 3M 66W6128
TERMINAL, RING TONGUE, 5/16", CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6128
Product Name Terminal, Ring Tongue, 5/16", Crimp, Blue; Stud Size - Metric 3M
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers