Terminals MV14-4R/SX RING VNYL INS BT 12-4S-WP
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.
16 to 14 AWG, Ring Tongues - Vinyl Insulated Brazed Seams
Feature funnel entry construction to prevent strand hang up and crimp ridge for proper tool location. All terminal barrels feature “U” grooves for maximum conductor retention.
| VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | MV14-4R/SX | 051128-58752 | 70113733 |
| Product Name | Terminals | 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-4R/SX - 0.8 in Length - 0.25 in Wide - 0.09 in Inside Diameter - #4 Stud | Tongue, Ring; Ring Tongue; 16-14 AWG; 4; 0.170 in. (Max.); 0.8 in. |
| Terminal Type | Ring Terminal | Ring Terminal |