3M 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-4R/SK - 0.8 in Length - 0.25 in Wide - 0.09 in Inside Diameter - #4 Stud MV14-4R/SK

Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.
Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-4R/SK - 0.8 in Length - 0.25 in Wide - 0.09 in Inside Diameter - #4 Stud - 054007-01412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-4R/SK - 0.8 in Length - 0.25 in Wide - 0.09 in Inside Diameter - #4 Stud
054007-01412
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-4R/SK - 0.8 in Length - 0.25 in Wide - 0.09 in Inside Diameter - #4 Stud 054007-01412
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.67 in. The overall length measures 0.8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01412
Product Name 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-4R/SK - 0.8 in Length - 0.25 in Wide - 0.09 in Inside Diameter - #4 Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Ring Terminals - 119160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details