3M 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-4FB/SK - 0.85 in Length - 0.25 in Fork Width - #4 Stud MV14-4FB/SK

Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Description
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-4FB/SK - 0.85 in Length - 0.25 in Fork Width - #4 Stud - 054007-02280 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-4FB/SK - 0.85 in Length - 0.25 in Fork Width - #4 Stud
054007-02280
3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-4FB/SK - 0.85 in Length - 0.25 in Fork Width - #4 Stud 054007-02280
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02280
Product Name 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-4FB/SK - 0.85 in Length - 0.25 in Fork Width - #4 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details