3M 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RX - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud MV14-38RX

Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.
Datasheet
Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RX - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud - 051128-58751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RX - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud
051128-58751
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RX - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud 051128-58751
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.

The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV14-38RX
Terminals MV14-38RX
Terminals RING VINYL INS BTL 12-38-WP

Terminals RING VINYL INS BTL 12-38-WP

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58751 MV14-38RX
Product Name 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RX - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details