3M 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RK - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud MV14-38RK

Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.
Description
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RK - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud - 054007-00546 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RK - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud
054007-00546
3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RK - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud 054007-00546
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.

The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.13 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV14-38RK
Terminals MV14-38RK
Terminals C-01-416K 12-38-WP 92410

Terminals C-01-416K 12-38-WP 92410

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-00546 MV14-38RK
Product Name 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-38RK - 1.13 in Length - 0.56 in Wide - 0.09 in Inside Diameter - 3/8 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details