Terminals RING VINYL INS BTL 12-14S-WP
The 3M Scotchlok blue brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.85 in. The overall length measures 1.08 in.
Terminal;Ring Tongue;16-14 AWG;1/4;0.17"(Max.);
| VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | MV14-14R/SX | 051128-58750 | 70113289 |
| Product Name | Terminals | 3M Scotchlok Blue Brazed Vinyl Brazed Ring Terminal MV14-14R/SX - 1.08 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud | Terminal;Ring Tongue;16-14 AWG;1/4;0.17"(Max.);Vinyl;100/Bottle |
| Terminal Type | Ring Terminal | Ring Terminal |