3M Ring Tongue, 10 Stud, 16-14Awg, Crimp, Vinyl Blue; Stud Size - Metric 3M MV14-10R/LX

Description
RING TONGUE, 10 STUD, 16-14AWG, CRIMP, VINYL BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
RING TONGUE, 10 STUD, 16-14AWG, CRIMP, VINYL BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Tongue, 10 Stud, 16-14Awg, Crimp, Vinyl Blue; Stud Size - Metric 3M - 67T2487 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue, 10 Stud, 16-14Awg, Crimp, Vinyl Blue; Stud Size - Metric 3M
67T2487
Ring Tongue, 10 Stud, 16-14Awg, Crimp, Vinyl Blue; Stud Size - Metric 3M 67T2487
RING TONGUE, 10 STUD, 16-14AWG, CRIMP, VINYL BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

RING TONGUE, 10 STUD, 16-14AWG, CRIMP, VINYL BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67T2487
Product Name Ring Tongue, 10 Stud, 16-14Awg, Crimp, Vinyl Blue; Stud Size - Metric 3M
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASIP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers