3M Terminals MV14-10FX

Description
Terminals FORK VINYL INS BTL 32-10-WP
Description
Terminals FORK VINYL INS BTL 32-10-WP

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MV14-10FX
Terminals MV14-10FX
Terminals FORK VINYL INS BTL 32-10-WP

Terminals FORK VINYL INS BTL 32-10-WP

Buy Now
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud - 051128-58742 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud
051128-58742
3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud 051128-58742
The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MV14-10FX 051128-58742
Product Name Terminals 3M Scotchlok Blue Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details