CONN SPADE TERM 14-16AWG #10 BLU
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Locking Fork, Vinyl Insulated, Brazed Seam, Scotchlok™ Terminals
Terminals LCKNG FORK VINYL INS BTL SS-32-10-WP
The 3M Scotchlok blue locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 3M157482-ND | 66W6125 | 70113757 | MV14-10FLX | 051128-58837 |
| Product Name | Terminals - Spade Connectors | Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M | Fork Terminal; Flat Tongue Portion; 16 to 14 AWG; 600 V (Max.) Building Wire | Terminals | 3M Scotchlok Blue Locking Brazed Vinyl Brazed Fork & Spade Terminal MV14-10FLX - 0.88 in Length - 0.32 in Fork Width - #10 Stud |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp | Fork Terminal; Flat Tongue Portion | Fork Terminal |