3M Electronics and Energy Business Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle MV10-8FBX

Description
Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle
Description
Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle

Suppliers

Company
Product
Description
Supplier Links
Terminal,Crimp Type;Block Fork;12-10 AWG;0.25
Fort Worth, TX, USA
Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle
70113270
Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle 70113270
Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle

Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle

Supplier's Site
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 051128-58765 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud
051128-58765
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud 051128-58765
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV10-8FBX
Terminals MV10-8FBX
Terminals BLOK FORK VINYL INS BTL BS-33-8-WP

Terminals BLOK FORK VINYL INS BTL BS-33-8-WP

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 70113270 051128-58765 MV10-8FBX
Product Name Terminal,Crimp Type;Block Fork;12-10 AWG;0.25"(Max.);ETP Copper;8;50/Bottle 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud Terminals
Terminal Type Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details