3M 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud MV10-8FBK

Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 054007-02015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud
054007-02015
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud 054007-02015
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02015
Product Name 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details