3M 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-6RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud MV10-6RX

Description
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-6RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud - 051128-58756 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-6RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud
051128-58756
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-6RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud 051128-58756
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 1.03 in.

The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.84 in. The overall length measures 1.03 in.

Buy Now
Terminal;Ring Tongue;12-10 AWG;6;0.25
Fort Worth, TX, USA
Terminal;Ring Tongue;12-10 AWG;6;0.25";Vinyl;50/Bottle
70113269
Terminal;Ring Tongue;12-10 AWG;6;0.25";Vinyl;50/Bottle 70113269
3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

3M Scotchlok™ terminals feature funnel entry construction to prevent strand hang–ups and wire twisting, and easy installation. The terminals are available in block, ring and locking fork styles. The Scotchlok™ terminals are now available in a clear package for easy terminal viewing. The packages are color–coded to indicate the gauge and are also crush-resistant.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 051128-58756 70113269
Product Name 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-6RX - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud Terminal;Ring Tongue;12-10 AWG;6;0.25";Vinyl;50/Bottle
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details