3M 3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud MV10-6FX

Description
The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud - 051128-58761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud
051128-58761
3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud 051128-58761
The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MV10-6FX
Terminals MV10-6FX
Terminals FORK VINYL INS BTL 33-6-WP

Terminals FORK VINYL INS BTL 33-6-WP

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58761 MV10-6FX
Product Name 3M Scotchlok Yellow Non-Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details