3M Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;1/4;50/Bottle MV10-14R/SX

Description
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire; 1/4;50/Bottle
Description
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire; 1/4;50/Bottle

Suppliers

Company
Product
Description
Supplier Links
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;1/4;50/Bottle - 70113260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;1/4;50/Bottle
70113260
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;1/4;50/Bottle 70113260
Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire; 1/4;50/Bottle

Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;1/4;50/Bottle

Supplier's Site
Sheung Wan, Hong Kong
Terminals
MV10-14R/SX
Terminals MV10-14R/SX
Terminals RING VINYL INS BTL 13-14S-WP

Terminals RING VINYL INS BTL 13-14S-WP

Buy Now
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud - 051128-58759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
051128-58759
3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud 051128-58759
The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.99 in. The overall length measures 1.26 in.

The 3M Scotchlok yellow brazed vinyl brazed ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.99 in. The overall length measures 1.26 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 70113260 MV10-14R/SX 051128-58759
Product Name Terminal;Ring Tongue;ETP Copper;12-10 AWG;600 V(Max.)BuildingWire;1/4;50/Bottle Terminals 3M Scotchlok Yellow Brazed Vinyl Brazed Ring Terminal MV10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details